EN
  • EN
  • DE

SN54LS670J

Part No SN54LS670J
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description STANDARD SRAM, 4X4, 45NS, TTL  /  Register File 1 x 1:1 16-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 54LS
Package Bulk
Type Register File
Independent Circuits 4
Current - Output High, Low 1mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number 54LS670
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN54LS670J,ONSONSSN54LS670J
Standard Package 1
Win Source Part Number 1021406-SN54LS670J
Ultra Librarian 3D Model Ultra Librarian SN54LS670J CAD Model

Description

The SN54LS670J is a high-performance integrated circuit manufactured by ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is part of the 54LS series, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Technology: The device is built using the low-power Schottky technology, which ensures minimal power consumption while maintaining high-speed operation.
  • Functionality: It is a 4-by-4 register file, which means it contains four registers that are each four bits wide. This allows for efficient storage and retrieval of data in high-speed computing applications.
  • Package: The SN54LS670J comes in a standard ceramic dual in-line package (CERDIP) for robust performance in various environmental conditions.
  • Logic Type: This device operates as a fully synchronous, edge-triggered register file, ensuring precise timing and control for high-speed digital circuits.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for military and aerospace applications that require reliable performance under extreme conditions.

Applications

The SN54LS670J is ideal for use in a variety of applications that require high-speed data storage and retrieval. These include:

  • Computing systems
  • Data processors
  • Communication infrastructure
  • Military and aerospace electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SN54LS670J is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry sectors it serves. Customers can rely on this device for consistent performance and long-term reliability.

Environmental Compliance

As a responsible manufacturer, ON Semiconductor ensures that the SN54LS670J complies with environmental regulations. The device is designed to meet the requirements of lead-free and RoHS-compliant manufacturing processes, reflecting the company's commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess