EN
  • EN
  • DE

SMS15T1

Part No SMS15T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15VWM 29VC SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 29V
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 60pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SMS15
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 934426-SMS15T1
Ultra Librarian 3D Model Ultra Librarian SMS15T1 CAD Model

Description

The SMS15T1 series from ON Semiconductor represents a line of high-performance Schottky diodes designed to offer efficient power management within compact electronic systems. These diodes are particularly well-suited for applications that demand minimal power loss and low forward voltage drop.

Key Features

  • Low Forward Voltage Drop: The SMS15T1 series exhibits a low forward voltage drop, which reduces power dissipation and improves system efficiency, making it ideal for use in power-sensitive applications.
  • High Current Capacity: These diodes can handle high current levels, making them suitable for high-density circuit designs where space is at a premium and high current handling is essential.
  • Fast Switching Speed: With their fast switching capabilities, SMS15T1 diodes are excellent for high-frequency applications, contributing to reduced switching losses and improved overall performance.
  • Low Leakage Current: The series is designed to have a low leakage current, which is crucial for maintaining energy efficiency, especially in battery-powered devices.
  • Robust Construction: ON Semiconductor's commitment to quality ensures that the SMS15T1 series is built to withstand harsh conditions, offering reliable performance over a wide range of temperatures and environmental conditions.

Applications

The versatility of the SMS15T1 series allows it to be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Reverse battery protection
  • Load switch applications
  • Portable devices

Product Specifications

The SMS15T1 series Schottky diodes are available in a compact SOD-123 package, providing a space-saving solution for modern electronic designs. They offer a maximum forward current of 1.5 Amperes and a peak repetitive reverse voltage of up to 40 Volts, ensuring that they can handle the rigorous demands of a wide array of electronic circuits.

With ON Semiconductor's reputation for producing high-quality, reliable components, the SMS15T1 series Schottky diodes are an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess