EN
  • EN
  • DE

SMMBD2837LT1G

Part No SMMBD2837LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 30V 150MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Standard 30 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SMMBD2837
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934385-SMMBD2837LT1G
Ultra Librarian 3D Model Ultra Librarian SMMBD2837LT1G CAD Model

Description

The ON Semiconductor SMMBD2837LT1G is a high-performance, dual, series switching diode designed to meet the rigorous demands of fast switching applications. This component is housed in a compact SOT-23 package, making it ideal for space-constrained designs where efficiency and reliability are of paramount importance.

Key Features

  • Configuration: The device features a dual series configuration, which is beneficial for applications that require a high-voltage rectification in a small footprint.
  • Low Forward Voltage: With a low forward voltage drop, this diode ensures minimal power loss during operation, contributing to the overall efficiency of the system in which it is used.
  • High Switching Speed: The SMMBD2837LT1G is optimized for high-speed switching, making it suitable for high-frequency applications.
  • Reverse Voltage: It can handle a reverse voltage of up to 100V, providing ample protection against reverse bias conditions.
  • Power Dissipation: It boasts a power dissipation of 225mW, which allows it to handle a reasonable amount of power without overheating.
  • RoHS Compliant: The product is RoHS compliant, ensuring that it meets the environmental standards regarding the restriction of hazardous substances.

Applications

The ON Semiconductor SMMBD2837LT1G is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • Power management systems
  • DC-DC converters
  • Reverse voltage protection circuits
  • Charge pump circuits
  • Signal demultiplexing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMMBD2837LT1G is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure reliable performance in the field. The device's robust construction and dependable operation make it a preferred choice for engineers and designers looking for a diode that won't compromise their application's integrity.

You May Also Be Interested in

Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,070+ $0.0559 $115.7130
3,200+ $0.0542 $173.4400
4,410+ $0.0524 $231.0840
5,710+ $0.0506 $288.9260
7,635+ $0.0454 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess