The SMF5.0AT1G is a robust transient voltage suppression (TVS) diode from ON Semiconductor, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This component is part of ON Semiconductor's high-quality TVS diode product line, offering reliable performance for a variety of applications.
Key Features
- Stand-Off Voltage: 5.0V, making it suitable for protecting 5V circuits.
- Peak Pulse Power: 200W (10/1000μs waveform), providing a high level of protection against energy transients.
- ESD Rating: Class 3B (>16kV) per the human body model, ensuring robust protection against electrostatic discharge events.
- Low Leakage Current: Minimizes power loss and helps maintain the efficiency of the overall system.
- Fast Response Time: Offers immediate response to overvoltage events, thereby safeguarding sensitive components.
- Compact Package: The SMF series comes in a small footprint SOD-123FL package, ideal for space-constrained applications.
Applications
The SMF5.0AT1G is versatile and can be used in a wide range of applications, including:
- Portable Electronics
- Power Supply Protection
- Industrial Systems
- Networking Equipment
- Telecommunications Infrastructure
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the SMF5.0AT1G is no exception. It is designed to meet stringent standards, ensuring reliability and performance in even the most demanding conditions. With ON Semiconductor's reputation for producing durable and dependable components, you can trust the SMF5.0AT1G to protect your electronic designs.
Environmental Compliance
The SMF5.0AT1G complies with RoHS and REACH environmental regulations, reflecting ON Semiconductor's dedication to environmental responsibility. This commitment ensures that the product is suitable for use in a variety of markets worldwide, including those with strict environmental requirements.