EN
  • EN
  • DE

SMF45AT1G

Part No SMF45AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 45VWM 72.7VC SOD123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 2.8A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 669109-SMF45AT1G
Ultra Librarian 3D Model Ultra Librarian SMF45AT1G CAD Model

Description

ON Semiconductor SMF45AT1G Transient Voltage Suppressor

The SMF45AT1G from ON Semiconductor is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This high-quality component is engineered to safeguard voltage-sensitive devices such as microprocessors, ICs, and other integrated circuits in consumer, industrial, and automotive applications.

Key Features

  • Peak Pulse Power Dissipation: The device features a 200W peak pulse power dissipation rating, providing a high level of protection against energy transients.
  • Stand-Off Voltage: With a stand-off voltage of 45V, the SMF45AT1G ensures that the protected components are shielded from transient overvoltages without being exposed to continuous high voltage levels.
  • Low Leakage Current: It boasts a low leakage current, minimizing power loss and ensuring high efficiency in the protected circuit.
  • Fast Response Time: The TVS diode offers an exceptionally fast response time, reacting quickly to transient events to provide immediate protection.
  • Compact Package: Housed in an SOD-123FL surface-mount package, the SMF45AT1G is compact and suitable for space-constrained applications.
  • Operating Temperature Range: The device operates over a broad temperature range from -55°C to +150°C, making it versatile for various operating environments.
  • RoHS Compliant: It is a RoHS-compliant component, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Applications

The SMF45AT1G is ideal for protecting a wide range of electronic devices in various applications, including:

  • Portable devices
  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

With its combination of high power dissipation, fast response time, and compact form factor, the SMF45AT1G from ON Semiconductor is a reliable choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess