EN
  • EN
  • DE

SMF20AT1G

Part No SMF20AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 200 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Pin Count 2
Product Height (mm) 0.9(mm)
Package SOD-123FL
Suppressor Type TVS
Leakage Current 1uA
Packaging Tape and Reel
Operating Temperature Min Deg. C -55C
Mounting Style SMD/SMT
Operating Temperature Max Deg. C 150C
Direction Type Uni-Directional
Product Length (mm) 2.7(mm)
Product Depth (mm) 1.65(mm)
Rad Hardened No
Configuration Single
Clamping Voltage 32.4V
Working Voltage 20V
Win Source Part Number 042688-SMF20AT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMF20AT1G CAD Model

Description

The SMF20AT1G from ON Semiconductor is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by inductive load switching and lightning. This TVS diode is ideal for safeguarding voltage-sensitive components which can be affected by transient voltage spikes, making it a crucial component for a wide range of applications, including automotive systems, data lines, and power supply circuits.

Key Features

  • Peak Pulse Power Dissipation: The SMF20AT1G is capable of handling 200W peak pulse power dissipation for an 8/20μs waveform, ensuring reliable protection against high energy transients.
  • Stand-Off Voltage: It has a stand-off voltage of 20V, which is the maximum reverse voltage that can be applied without triggering the conduction state.
  • Low Leakage: The device features low leakage current, which is crucial for maintaining energy efficiency in the systems where it is deployed.
  • Fast Response Time: With its fast response time to transient events, the SMF20AT1G swiftly clamps voltage spikes, thereby protecting downstream components from potential damage.
  • Compact Package: Enclosed in a small-footprint, flat lead, low-profile surface-mount package (SOD-123FL), it is designed for space-constrained applications.
  • Operating Temperature Range: This TVS diode operates over a temperature range of -55°C to +150°C, making it suitable for use in harsh environments.
  • Environmental Compliance: The SMF20AT1G is Pb-free, Halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The SMF20AT1G is versatile in its applications, with its use spanning across various fields. It's commonly used in:

  • Automotive control systems
  • Power supply protection
  • Portable devices
  • Low-speed I/O ports
  • Network protection

In summary, the SMF20AT1G TVS diode from ON Semiconductor is a high-performance solution for protecting electronic circuits from voltage transients. Its combination of power dissipation capabilities, fast response time, and environmental compliance makes it an excellent choice for designers looking to enhance the durability and reliability of their systems.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess