EN
  • EN
  • DE

SMBZ1460LT1G

Part No SMBZ1460LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER .225W SPCL SOT23 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.30.0040
Win Source Part Number 1094215-SMBZ1460LT1G
Ultra Librarian 3D Model Ultra Librarian SMBZ1460LT1G CAD Model

Description

ON Semiconductor SMBZ1460LT1G Zener Diode

The ON Semiconductor SMBZ1460LT1G is a high-performance Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This Zener diode features a nominal Zener voltage of 14.6 volts, making it suitable for stabilizing supply voltages and providing a reference voltage in various electronic systems.

Constructed with ON Semiconductor's rigorous manufacturing standards, the SMBZ1460LT1G ensures reliable operation and long-term stability. The device comes in a compact SMB (DO-214AA) surface-mount package, which is ideal for high-density circuit board designs where space is at a premium. The package is also designed to offer excellent thermal performance, ensuring the diode can handle continuous operation without overheating.

With its low leakage current and tight voltage tolerance, this Zener diode is capable of providing precise voltage regulation. It is commonly used in applications such as power supplies, automotive systems, and consumer electronics where consistent voltage is critical for optimal performance. The SMBZ1460LT1G is also well-suited for surge protection, as it can clamp transient overvoltages and protect sensitive components from damage.

The device is characterized by its fast response time to voltage transients, which is essential for protecting against sudden voltage spikes. Additionally, it is capable of sustaining a high surge current, further enhancing its protective capabilities. The SMBZ1460LT1G is also designed to meet environmental standards, as it is lead-free and RoHS compliant, making it a suitable choice for eco-friendly and green technology applications.

In summary, the ON Semiconductor SMBZ1460LT1G is a robust and precise Zener diode that offers a combination of voltage regulation, transient protection, and compact packaging. Its reliability and performance make it an excellent choice for designers looking to ensure the stability and safety of their electronic systems.

For detailed specifications and application guidance, engineers and designers are encouraged to consult the datasheet and technical support resources provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess