EN
  • EN
  • DE

SMBT1505T3G

Part No SMBT1505T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE STD REC SOT23 / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number SMBT1505
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 514668-SMBT1505T3G
Ultra Librarian 3D Model Ultra Librarian SMBT1505T3G CAD Model

Description

ON Semiconductor SMBT1505T3G - Schottky Barrier Rectifier

The SMBT1505T3G from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the rigorous demands of high-efficiency power regulation environments. This device is a testament to ON Semiconductor's commitment to providing state-of-the-art power management solutions to a wide array of electronic applications, ranging from consumer electronics to industrial systems.

With its compact SMB package, the SMBT1505T3G offers a space-saving footprint that is ideal for size-constrained applications while still delivering robust performance. It features a repetitive peak reverse voltage (V_RRM) of 50V, which makes it suitable for operations in most low voltage circuits. The average rectified forward current (I_O) of 1.5A ensures adequate handling capacity for a variety of applications.

One of the standout features of this Schottky Barrier Rectifier is its low forward voltage drop (V_F). This characteristic enhances system efficiency by minimizing power loss during conduction, making it an excellent choice for use in high-frequency inverters, DC-DC converters, and freewheeling diodes. This low V_F also contributes to a reduction in thermal stress, thus improving the reliability and lifespan of the device.

The SMBT1505T3G is also characterized by its fast switching capabilities. The device's quick response time is crucial in applications where efficiency and speed are paramount, such as switch-mode power supplies (SMPS) and power factor correction (PFC) circuits. Furthermore, the device's low reverse leakage current (I_R) ensures minimal power waste when in the off state, contributing to the overall energy-saving features of the rectifier.

ON Semiconductor has designed the SMBT1505T3G with environmental responsibility in mind. It is lead-free, halogen-free, and RoHS compliant, reflecting the company's dedication to creating products that not only meet but also exceed environmental regulations.

In summary, the SMBT1505T3G Schottky Barrier Rectifier from ON Semiconductor is a versatile and efficient solution for modern electronic applications, offering low power loss, high-speed switching, and a commitment to environmental sustainability.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0570 $57.8550
2,470+ $0.0468 $115.5960
3,830+ $0.0453 $173.4990
5,265+ $0.0439 $231.1335
6,815+ $0.0424 $288.9560
9,120+ $0.0380 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess