EN
  • EN
  • DE

SMBT1259LT1

Part No SMBT1259LT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328265-SMBT1259LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1259LT1 CAD Model

Description

ON Semiconductor SMBT1259LT1 Bipolar Transistor

The ON Semiconductor SMBT1259LT1 is a high-performance NPN bipolar junction transistor (BJT) that comes in a compact SOT-23 package. This transistor is designed to offer a perfect balance between high current gain and low saturation voltage, making it suitable for a wide range of applications in the electronics industry. The SMBT1259LT1 is an ideal choice for designers looking for a reliable and efficient component for switching and amplification purposes.

Key Features

  • Transistor Type: NPN - This type of transistor is designed to switch electronic signals and power.
  • Current - Collector (Ic) (Max): 800mA - The maximum collector current rating indicates the transistor can handle a substantial amount of current, making it suitable for moderate power applications.
  • Voltage - Collector Emitter Breakdown (Max): 40V - With a collector-emitter breakdown voltage of 40V, this transistor can be used in circuits with moderate voltage requirements.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V - A minimum current gain of 100 at the specified collector current and collector-emitter voltage ensures efficient amplification.
  • Power - Max: 225mW - The maximum power dissipation of 225mW allows the transistor to handle a fair amount of power without overheating.
  • Frequency - Transition: 100MHz - The transition frequency indicates that this transistor can be used for applications that require up to 100MHz of bandwidth.
  • Operating Temperature: -55°C to +150°C - A wide operating temperature range ensures reliability and performance under various environmental conditions.
  • Mounting Type: Surface Mount - The SOT-23 package allows for efficient use of PCB space and is compatible with automated assembly processes.

Applications

The SMBT1259LT1 can be utilized in a diverse array of electronic circuits. Its high current gain and low saturation voltage make it an excellent choice for small signal amplification, driving low-power LEDs, and as a switch in various digital and analog applications. Additionally, due to its high transition frequency, it is suitable for use in RF and high-speed switching circuits.

With ON Semiconductor's reputation for producing high-quality components, the SMBT1259LT1 is a reliable and versatile transistor that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess