EN
  • EN
  • DE

SMBT1109-1LT1G

Part No SMBT1109-1LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 GP XSTR SPCL TR / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 934184-SMBT1109-1LT1G
Ultra Librarian 3D Model Ultra Librarian SMBT1109-1LT1G CAD Model

Description

ON Semiconductor SMBT1109-1LT1G Product Overview

The ON Semiconductor SMBT1109-1LT1G is a versatile and high-performance bipolar junction transistor (BJT) designed to cater to a wide range of applications, particularly in the field of signal processing and amplification. This product is part of ON Semiconductor's well-regarded portfolio of semiconductor components that are known for their reliability and efficiency.

Key Features

  • Type: NPN
  • Package: SOT-23
  • Collector-Emitter Voltage (VCEO): 25V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 200 mA
  • Power Dissipation (Pd): 225 mW
  • DC Current Gain (hFE): 100 to 600
  • Operating Temperature Range: -55°C to +150°C

The SMBT1109-1LT1G transistor is engineered to deliver high current gain and low saturation voltage, making it an ideal choice for low-power switching and amplifying circuits. Its compact SOT-23 package ensures minimal footprint on PCBs, which is crucial for space-constrained applications.

Applications

The SMBT1109-1LT1G is suitable for a variety of applications, including but not limited to:

  • General-purpose amplification
  • Switching applications
  • Driver stages in audio amplifiers
  • Signal processing
  • Linear amplification and switching

With its wide operating temperature range, this transistor can reliably perform in harsh environmental conditions, making it a great choice for industrial and automotive applications that demand high levels of robustness.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The SMBT1109-1LT1G complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful materials such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's dedication to environmental sustainability and the production of safe electronic components.

Whether you're designing consumer electronics, industrial systems, or automotive circuits, the SMBT1109-1LT1G from ON Semiconductor offers performance and reliability that engineers can trust for their critical design requirements.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,590 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess