EN
  • EN
  • DE

SMBJ43CAT3

Part No SMBJ43CAT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190672-SMBJ43CAT3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian SMBJ43CAT3 CAD Model

Description

ON Semiconductor SMBJ43CAT3 Transient Voltage Suppressor

The ON Semiconductor SMBJ43CAT3 is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a part of the SMBJ series and is specifically engineered to safeguard voltage-sensitive devices from destruction or degradation. The SMBJ43CAT3 is an essential component for any circuit that requires reliable protection against overvoltage conditions, such as power supply lines, communication systems, and other critical applications.

Key Features

  • Stand-Off Voltage: The SMBJ43CAT3 has a stand-off voltage of 43V, which makes it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600 Watts for a 10/1000μs waveform, ensuring effective protection against high-energy transients.
  • Low Incremental Surge Resistance: This TVS diode features a low incremental surge resistance, which helps in reducing the power dissipation during surge events, enhancing the protection of the connected components.
  • Fast Response Time: The device reacts in picoseconds to transient overvoltage events, providing immediate protection to sensitive circuitry.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the SMBJ43CAT3 can reliably function in a variety of harsh environments.

Applications

The SMBJ43CAT3 is versatile and can be used in a multitude of applications, including:

  • Industrial and consumer electronics
  • Automotive systems
  • Data and signal lines protection
  • Power supply protection
  • AC/DC applications

Package and Compliance

The device is available in an SMB (DO-214AA) package, which is compact and suitable for surface mount technology (SMT), allowing for efficient use of PCB space. It is also compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

In conclusion, the ON Semiconductor SMBJ43CAT3 is a reliable and efficient solution for protecting sensitive electronics from voltage transients. Its robust design, combined with its powerful features, makes it a go-to choice for engineers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2876 $58.9580
495+ $0.2356 $116.6220
760+ $0.2287 $173.8120
1,050+ $0.2206 $231.6300
1,355+ $0.2137 $289.5635
1,810+ $0.1917 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess