EN
  • EN
  • DE

SMBD1472LT1

Part No SMBD1472LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 327854-SMBD1472LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBD1472LT1 CAD Model

Description

The ON Semiconductor SMBD1472LT1 is a high-performance, surface-mount Schottky Barrier Diode designed for applications requiring low forward voltage drop and high current capability. This diode is housed in a compact SMB package, making it ideal for space-constrained applications where efficiency is a key concern.

Key Features

  • Low Forward Voltage Drop: The SMBD1472LT1 offers a low forward voltage drop, which helps to minimize power loss and improve efficiency in your circuit designs.
  • High Current Capability: With its ability to handle high current, this diode is well-suited for high-load applications and can be used in power supply circuits, converters, and other power management systems.
  • Surface-Mount Package: The SMB package is optimized for automated assembly processes, and its small footprint allows for high-density mounting, which is essential for modern electronic devices.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, which is critical for industrial and automotive applications where components are subject to harsh conditions.
  • Low Power Loss: By ensuring minimal voltage drop across the diode, the SMBD1472LT1 helps to reduce power loss, making it an energy-efficient choice for your designs.

Applications

The SMBD1472LT1 is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Power Management Systems
  • Automotive Applications
  • Telecom and Data Communication Systems

Technical Specifications

Some of the key technical specifications of the SMBD1472LT1 include:

  • Package Type: SMB
  • Maximum Forward Current: Specified by manufacturer
  • Forward Voltage Drop: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • RoHS Compliant: Yes

In conclusion, the ON Semiconductor SMBD1472LT1 is a robust and efficient Schottky Barrier Diode that offers low forward voltage drop and high current capability, making it an excellent choice for a wide range of electronic applications. Its compact size and surface-mount design facilitate integration into various circuit designs, ensuring high performance and reliability.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess