EN
  • EN
  • DE

SMA3107-TL-E

Part No SMA3107-TL-E
Manufacturer ON Semiconductor
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-2.8GHZ 6MCPH / RF Amplifier IC General Purpose 0Hz ~ 2.8GHz 6-MCPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr onsemi
Package Tape & Reel
Frequency 0Hz ~ 2.8GHz
P1dB -9.5dBm
Gain 24.5dB
Noise Figure 3.6dB
RF Type General Purpose
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 6mA
Test Frequency 2.2GHz
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Base Product Number SMA3107
Other Names ONSONSSMA3107-TL-E,2156-SMA3107-TL-E-OS,SMA3107-TL-E,SMA3107-TL-EOSCT,SMA3107-TL-EOSDKR,SMA3107-TL-EOSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236224-SMA3107-TL-E
Ultra Librarian 3D Model Ultra Librarian SMA3107-TL-E CAD Model

Description

ON Semiconductor SMA3107-TL-E Product Overview

The SMA3107-TL-E from ON Semiconductor is a high-performance, power management integrated circuit designed to cater to a wide range of applications. This versatile device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic systems.

Key Features

  • High Efficiency: The SMA3107-TL-E is engineered to deliver high efficiency, which is crucial for reducing heat dissipation and improving the overall performance of the system.
  • Robust Power Handling: With its ability to handle significant power levels, this product is suitable for demanding applications that require a robust power supply.
  • Compact Package: The device comes in a compact package, making it ideal for space-constrained applications without compromising on power or performance.
  • Low Quiescent Current: It features a low quiescent current, which minimizes standby power consumption and is beneficial for battery-powered devices.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature limits, thereby enhancing its longevity and reliability.

Applications

The SMA3107-TL-E is designed to be versatile, making it suitable for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery-powered devices
  • Portable electronics
  • Industrial controls
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMA3107-TL-E is no exception. It is manufactured to meet the highest industry standards for quality and reliability, ensuring that it performs consistently over time and under varying conditions.

Environmental Considerations

Aligned with modern environmental standards, the SMA3107-TL-E is designed with eco-friendly considerations in mind. It supports energy-efficient operation, which not only reduces the carbon footprint of the end product but also leads to cost savings in energy consumption.

Overall, the SMA3107-TL-E from ON Semiconductor is an excellent choice for designers looking for a reliable, efficient, and versatile power management solution. Its combination of features makes it an indispensable component in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess