EN
  • EN
  • DE

SI4435DY-NL

Part No SI4435DY-NL
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Trans MOSFET P-CH 30V 8.8A 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 712130-SI4435DY-NL
Family Name Si4435DY
Introduction Date June 15, 1999
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI4435DY-NL CAD Model

Description

The SI4435DY-NL is a high-performance P-Channel MOSFET from ON Semiconductor, designed with state-of-the-art technology for optimal power management in a wide range of electronic applications. This MOSFET is an ideal choice for engineers and designers looking for a reliable and efficient solution for switching and amplification purposes.

Key Features

  • Low On-Resistance: The device offers very low R<sub>DS(on), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: Designed for fast switching applications, the SI4435DY-NL provides quick response times, enhancing performance in high-frequency circuits.
  • Voltage Rating: With a drain-source voltage (V<sub>DSS) of -30V, it can handle moderate power levels, suitable for a variety of circuits.
  • Advanced Gate Charge: Features a low gate charge (Q<sub>g), which minimizes the power required to switch the device on and off, thus saving energy.
  • Thermal Performance: The device's power package is designed to optimize thermal characteristics, ensuring reliability even under high temperature operating conditions.

Applications

The SI4435DY-NL is versatile and can be used in numerous applications. Some of the common applications include:

  • Power Management in Portable Devices
  • DC/DC Converters
  • Load Switching
  • Battery Management Systems
  • Motor Drive Control

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and the SI4435DY-NL is designed to comply with various international standards. The device is lead-free and adheres to RoHS directives, ensuring it meets global environmental requirements and is suitable for use in eco-friendly products.

In summary, the SI4435DY-NL from ON Semiconductor is a robust, efficient, and versatile P-Channel MOSFET that offers superior performance for a broad range of power management applications. Its advanced features and compliance with environmental standards make it an excellent choice for today's energy-conscious electronics market.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess