EN
  • EN
  • DE

SE5534NG

Part No SE5534NG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 400nA
Voltage - Input Offset 500μV
Operating Supply Current 4mA
Channel Output Current 38mA
Supply Voltage - Operating ±3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1095170-SE5534NG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE5534NG CAD Model

Description

ON Semiconductor SE5534NG: High-Performance Operational Amplifier

The SE5534NG from ON Semiconductor is a high-performance operational amplifier designed for a broad range of applications. It is known for its excellent audio performance, making it an ideal choice for professional audio equipment, as well as for instrumentation and control systems where precision is paramount.

This operational amplifier features a high slew rate, low noise, and low total harmonic distortion (THD), which ensures a clear and accurate signal amplification. The SE5534NG operates over a wide range of supply voltages, from ±5V to ±15V, providing flexibility in various circuit designs. Its capability to drive high output levels with low impedance loads makes it suitable for audio pre-amplifiers, active filters, and high-quality mixers.

The SE5534NG comes in a standard 8-pin DIP (Dual In-line Package), which is easy to integrate into a variety of electronic circuits. The device also offers a compensated internal frequency, which minimizes the need for external components and simplifies the design process.

Key features of the SE5534NG include:

  • High slew rate: Provides fast response times, making it suitable for high-speed signal processing.
  • Low noise: Ensures a clean amplification of the input signal without significant addition of noise, crucial for high-fidelity audio applications.
  • Low THD: Maintains the integrity of the original signal, which is essential for professional audio and precision instrumentation.
  • Wide supply voltage range: Offers design flexibility to accommodate different system needs.
  • Internal frequency compensation: Reduces the number of external components required, facilitating a more compact circuit design.

Engineers and designers looking for an operational amplifier that delivers high-fidelity audio and precise signal processing will find the SE5534NG to be a reliable and versatile choice. With its robust performance and integration ease, it represents a valuable component in the creation of superior electronic products.

ON Semiconductor's commitment to quality ensures that the SE5534NG operational amplifier meets the rigorous standards required for professional and industrial applications, making it a trusted solution for your circuit design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess