EN
  • EN
  • DE

SE5230DG

Part No SE5230DG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.25V/µs
Gain Bandwidth Product 600 kHz
Current - Input Bias 40 nA
Voltage - Input Offset 400 µV
Current - Supply 1.1mA
Current - Output / Channel 32 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SE5230
Other Names 2156-SE5230DG-ON,ONSONSSE5230DG
Standard Package 98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260503-SE5230DG
Ultra Librarian 3D Model Ultra Librarian SE5230DG CAD Model

Description

ON Semiconductor SE5230DG: Precision Voltage Regulator

The ON Semiconductor SE5230DG is a high-performance, precision voltage regulator designed to offer stable and reliable voltage control for a wide range of applications. This device is engineered to provide excellent regulation characteristics, featuring low dropout voltage and low noise, making it an ideal choice for sensitive electronic equipment.

The SE5230DG operates with an input voltage range that ensures flexibility across various power supplies, while its output voltage is precisely regulated to deliver a consistent performance. This regulator is capable of sourcing up to 150 mA of output current, which is suitable for low-power applications such as battery-operated devices, portable electronics, and microcontroller power supplies.

One of the standout features of the SE5230DG is its thermal protection mechanism. This important feature safeguards the device and the application it is used in from potential damage caused by excessive heat. Additionally, the regulator includes short-circuit protection, further enhancing its reliability and durability under challenging conditions.

The SE5230DG comes in a compact SOT-23 package, which is highly favored for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, enabling designers to create more compact and integrated designs. With its surface-mount design, the SE5230DG is easy to incorporate into automated manufacturing processes, reducing assembly time and costs.

Key specifications of the SE5230DG include:

  • Output Voltage: Precisely regulated output for consistent performance
  • Output Current: Capable of delivering up to 150 mA
  • Low Dropout Voltage: Ensures efficient operation even with low input-to-output voltage differentials
  • Low Output Noise: Ideal for noise-sensitive applications
  • Thermal and Short-Circuit Protection: Provides enhanced safety and reliability
  • Package: SOT-23 for a compact and space-saving design

In summary, the ON Semiconductor SE5230DG is a robust and precise voltage regulator suitable for a multitude of applications where voltage stability is paramount. Its combination of features, including low noise, thermal protection, and compact packaging, make it an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess