EN
  • EN
  • DE

DG201ACSE+

Part No DG201ACSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 200 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1033125-DG201ACSE+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DG201ACSE+ CAD Model

Description

Maxim Integrated's DG201ACSE+ High-Performance CMOS Analog Switches

The DG201ACSE+ from Maxim Integrated is a precision, quad, single-pole single-throw (SPST) analog switch designed to provide high-performance switching solutions for a diverse range of applications. This component is a part of Maxim's commitment to delivering reliable and efficient analog integration.

Constructed with CMOS technology, the DG201ACSE+ offers low power dissipation alongside a wide analog signal range, making it an ideal choice for battery-powered and portable devices. The device operates efficiently with a single positive supply voltage ranging from +4.5V to +18V, or a dual supply voltage from ±4.5V to ±18V, providing flexibility in various circuit configurations.

This switch boasts an impressive low on-resistance (RON) typically around 85Ω, which remains consistent over the full analog signal range and supply voltage. This feature ensures minimal signal distortion and makes the DG201ACSE+ suitable for precision analog signal handling. The device also has a fast switching speed, with turn-on and turn-off times typically under 175ns, contributing to its high-performance characteristics.

The DG201ACSE+ is designed with latch-up prevention, which is critical in applications where overvoltage conditions may occur. It also features charge injection of typically 10pC at the switch turn-off, reducing the impact on the signal integrity. The low charge injection and low power dissipation make it a reliable choice for sample-and-hold circuits, audio signal routing, and data acquisition systems.

Encased in a narrow 16-pin SOIC package, the DG201ACSE+ is designed for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

In summary, Maxim Integrated's DG201ACSE+ analog switch offers a combination of low power consumption, high-speed operation, and robust performance. It is a suitable component for designers looking to enhance their systems with a reliable switching solution in telecommunications, test equipment, and portable electronics.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.4474 $62.4474
3+ $51.2381 $153.7143
4+ $49.6373 $198.5492
5+ $48.0365 $240.1825
7+ $46.4345 $325.0415
9+ $41.6320 $374.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess