The SCY99104FSN65T1G is a cutting-edge semiconductor device from ON Semiconductor, a leader in the innovation and manufacturing of energy-efficient electronics. This product is designed to meet the demanding requirements of modern electronic applications, providing high performance, reliability, and efficiency.
Key Features
- Type: This device is a P-Channel MOSFET, which is a type of field-effect transistor used for switching and amplifying electronic signals.
- Package: It comes in a compact SOT-963 package, which is ideal for space-constrained applications.
- Voltage Rating: The MOSFET operates at a drain-source voltage (Vds) of -20V, suitable for a variety of low-voltage applications.
- Current Handling: It has a continuous drain current (Id) of -0.5A, ensuring it can handle moderate current loads.
- RDS(on): The device boasts a low on-state resistance of 1.65 Ohm at Vgs of -4.5V, which translates to reduced power loss and improved efficiency.
- Gate Charge: With a low gate charge (Qg), it offers faster switching speeds, which is crucial for high-frequency operations.
Applications
The SCY99104FSN65T1G from ON Semiconductor is versatile and can be used in various applications, including:
- Power management circuits
- Load switches
- Battery management systems
- DC-DC converters
- Portable devices
Quality and Environmental Compliance
ON Semiconductor ensures that the SCY99104FSN65T1G complies with the highest quality standards and environmental regulations. It is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental sustainability makes it suitable for use in eco-friendly products.
Conclusion
The SCY99104FSN65T1G is an excellent choice for designers looking for a high-performance P-Channel MOSFET that does not compromise on power efficiency or space. With its robust feature set and compliance with environmental standards, this product from ON Semiconductor is poised to enhance the performance and reliability of a wide range of electronic applications.