The HY57V161610DTC-8A is a 16Mbit Synchronous DRAM (SDRAM) from Hynix Semiconductor, configured as 4 banks x 256K x 16. It is designed for use in systems requiring fast, synchronous memory access. The '-8A' likely designates the speed grade, possibly indicating a faster access time than other variants. The 'DTC' likely refers to the package type.
Applications:
- Graphics cards and integrated graphics solutions
- Embedded systems (e.g., industrial control, automotive)
- Networking devices (routers, switches)
- Digital video recorders (DVRs)
- Set-top boxes
Features:
- 16Mb SDRAM capacity
- Organized as 4 banks x 256K x 16
- Operating frequency up to 133MHz (estimated based on -8A speed grade)
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Self Refresh Mode
- Programmable Burst Length and Latency
Benefits:
- High data transfer rates for performance-critical applications
- Low latency for responsive system behavior
- Reduced power consumption due to self-refresh mode
- Simplified integration with standard LVTTL interfaces
- Flexible memory access via programmable burst options
Additional Details:
The HY57V161610DTC-8A operates with a 3.3V power supply and utilizes LVTTL compatible inputs and outputs for easy interfacing with a wide range of digital devices. The programmable burst length and latency allow for optimization of memory performance based on specific system needs. The self-refresh mode enables low-power operation when the memory is not actively being accessed. The speed grade of '-8A' suggests a faster access time or higher operating frequency compared to slower versions. The 'DTC' code corresponds to the specific packaging of the component.
This SDRAM is suitable for use in embedded systems, graphics cards, and networking equipment where high bandwidth and low latency are essential.