EN
  • EN
  • DE

SCY99092DR2G

Part No SCY99092DR2G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962760-SCY99092DR2G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCY99092DR2G CAD Model

Description

The SCY99092DR2G is a high-performance power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced component is engineered to provide efficient power conversion and management solutions across a wide range of applications, including portable devices, consumer electronics, and industrial systems.

Key Features

  • Voltage Regulation: The SCY99092DR2G offers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Power Efficiency: With its advanced design, the device operates with high power efficiency, which translates into longer battery life for portable applications and reduced energy consumption for all devices.
  • Compact Footprint: The compact size of the SCY99092DR2G makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Thermal Management: The device includes features for optimal thermal management, safeguarding the system from overheating and ensuring reliable performance under varying conditions.
  • Flexibility: It is designed to be flexible and adaptable, able to meet the requirements of a diverse range of products and applications.

Applications

The SCY99092DR2G is suited for a broad spectrum of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Wireless Communications Systems
  • Power Banks
  • IoT Devices
  • Industrial Control Systems

Technical Specifications

The SCY99092DR2G is packed with technical features that ensure optimal performance:

  • Highly integrated circuit design for power management
  • Robust protection features against overcurrent, overvoltage, and overtemperature conditions
  • Efficient power conversion that minimizes energy loss
  • Available in a compact package suitable for high-density PCB layouts

ON Semiconductor's commitment to quality and performance is evident in the SCY99092DR2G, making it an excellent choice for designers seeking a reliable and efficient power management solution. The integration of advanced features in a compact package addresses the growing demand for power-efficient components in the electronics industry.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess