EN
  • EN
  • DE

SCY99091FCT2G

Part No SCY99091FCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1W COMM 9CSP / Amplifier IC 9-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Supplier Device Package 9-CSP
Base Product Number SCY990
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 316962-SCY99091FCT2G
Ultra Librarian 3D Model Ultra Librarian SCY99091FCT2G CAD Model

Description

ON Semiconductor SCY99091FCT2G Product Overview

The SCY99091FCT2G is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to the demanding needs of modern electronic applications. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system efficiency and reliability.

Key Features

  • High Efficiency: The SCY99091FCT2G is engineered to optimize power usage, resulting in increased efficiency for the devices it powers.
  • Compact Design: Its small footprint allows for seamless integration into space-constrained applications, making it ideal for portable and compact electronics.
  • Durability: Constructed with robust materials, this IC is built to withstand the rigors of continuous operation in a variety of conditions.
  • Thermal Management: The design of the SCY99091FCT2G includes features that help manage heat effectively, ensuring stable performance even under high loads.

Applications

The versatility of the SCY99091FCT2G makes it suitable for a wide range of applications, including:

  • Power management modules
  • Consumer electronics such as smartphones and tablets
  • Portable gaming devices
  • Wearable technology
  • Medical devices requiring reliable power delivery

Technical Specifications

ON Semiconductor has equipped the SCY99091FCT2G with technical specifications that ensure its suitability for high-demand applications:

  • Package Type: Lead-free, RoHS compliant
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by the recommended operating conditions
  • Output Current: Based on the device's power handling capabilities

Quality and Support

ON Semiconductor is known for its commitment to quality, and the SCY99091FCT2G is no exception. It is backed by the manufacturer's rigorous testing and quality control processes. Customers can also rely on ON Semiconductor's comprehensive technical support to assist with integration, troubleshooting, and any other inquiries related to the use of the SCY99091FCT2G in their products.

In summary, the SCY99091FCT2G from ON Semiconductor is a highly reliable and efficient solution for a multitude of electronic applications. Its combination of performance, compactness, and durability makes it an excellent choice for designers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7718 $62.0130
80+ $1.4541 $116.3280
125+ $1.4079 $175.9875
170+ $1.3629 $231.6930
220+ $1.3179 $289.9380
295+ $1.1816 $348.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess