EN
  • EN
  • DE

JUMT1106MHD

Part No JUMT1106MHD
Manufacturer Nichicon
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 10F 20% 2.7V THROUGH HOLE / Cap Supercap 10F 2.7V 20% (12.5 X 31.5mm) Radial 5mm 0.2 Ohm 1000h 70°C Bulk Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series EVerCAP JUM
Packaging Bulk
Capacitance 10F
Tolerance ±20%
Voltage Rating DC 2.7V
ESR (Equivalent Series Resistance) 200 mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Style Through Hole
Package Radial, Can
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Maximum) 1.319" (33.50mm)
Operating Temperature Range -25°C ~ 70°C
Win Source Part Number 789869-JUMT1106MHD
Popularity Medium
Supply and Demand Status Balance
Family Name UM
Introduction Date August 29, 2007
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian JUMT1106MHD CAD Model

Description

The Nichicon 789869-JUMT1106MHD is a high-quality capacitor that is suitable for use in various electronic devices.

  • Capacitance: 10F
  • Tolerance: ±20%

You May Also Be Interested in

Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $2.5029
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $23.2409
Taiyo Yuden
CAP 30MF 3.3V SURFACE MOUNT
Lowest to $0.5735
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.4377
AVX Corporation
CAP 22MF -20% +80% 4V SMD
Lowest to $84.5714
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.2271
Maxwell Technologies Inc.
PC SERIES ULTRACAPACITORS
Need more? Email Us
Kemet
Super Capacitors | CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.5800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess