EN
  • EN
  • DE
  • IT

SCY99008R2G

Part No SCY99008R2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316940-SCY99008R2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCY99008R2G CAD Model

Description

The ON Semiconductor SCY99008R2G is a state-of-the-art, high-performance integrated circuit designed for precision power management applications. This device is part of ON Semiconductor's renowned portfolio of energy-efficient power solutions and is specifically engineered to meet the stringent requirements of today's advanced electronic systems.

Key Features

  • High-Efficiency Operation: The SCY99008R2G offers excellent power conversion efficiency, which is critical for minimizing energy loss in power supply circuits and extending battery life in portable devices.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing for sleeker and more compact product designs.
  • Advanced Protection Features: It includes a suite of protective features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the end application.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, accommodating various power sources and making it versatile for multiple applications.

Applications

The SCY99008R2G is suitable for a diverse array of applications, including but not limited to:

  • Power supply modules
  • Battery-powered devices
  • Portable electronics
  • Automotive systems
  • Industrial controls

Technical Specifications

Parameter Value Package SMD (Surface-Mount Device) Operating Temperature -40°C to +85°C Input Voltage Specified Range Output Voltage Adjustable

The SCY99008R2G by ON Semiconductor represents a blend of performance, efficiency, and reliability. Its integration into your power management system can lead to enhanced performance, longer operational life, and a reduction in overall energy consumption, making it an ideal choice for designers looking to create sustainable and cost-effective products.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Lowest to $0.1695
SII Semiconductor Corporation
Lowest to $0.3033
Toko America Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess