EN
  • EN
  • DE

SCY99007BR2G

Part No SCY99007BR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316931-SCY99007BR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCY99007BR2G CAD Model

Description

The SCY99007BR2G from ON Semiconductor is a high-performance, precision integrated circuit designed for a wide range of applications. This versatile component is essential for engineers and designers who require reliable and efficient power management solutions.

Key Features

  • High Efficiency: The SCY99007BR2G boasts an impressive efficiency rate, making it suitable for energy-sensitive applications.
  • Robust Output Current: It is capable of delivering a stable output current, ensuring consistent performance across various loads.
  • Wide Operating Temperature Range: This product is designed to operate effectively over a broad temperature range, making it ideal for industrial environments.
  • Low Standby Power Consumption: Its low power consumption in standby mode helps to extend battery life in portable devices.
  • Compact Footprint: The small package size allows for integration into space-constrained designs without compromising on power or functionality.

Applications

The SCY99007BR2G is well-suited for a variety of applications, including but not limited to:

  • Power supply modules
  • Battery management systems
  • Automotive electronics
  • Portable devices
  • Telecommunications equipment

Product Specifications

ON Semiconductor's SCY99007BR2G comes with a set of specifications that make it a reliable choice for power management tasks:

  • Package: The component is available in a compact, surface-mount package that is easy to integrate into a PCB design.
  • Quality Assurance: Like all ON Semiconductor products, the SCY99007BR2G is manufactured to meet high-quality standards, ensuring dependable performance.
  • Environmental Compliance: The device is compliant with RoHS (Restriction of Hazardous Substances), indicating reduced environmental impact and increased safety in electronic components.

Conclusion

The SCY99007BR2G from ON Semiconductor is a powerful and efficient solution for a multitude of power management needs. Its combination of high efficiency, robust output, and compact size makes it an excellent choice for designers looking to optimize their electronic systems. Whether for industrial, automotive, or portable applications, this IC delivers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess