EN
  • EN
  • DE

SCV303LSN46T1

Part No SCV303LSN46T1
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316917-SCV303LSN46T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCV303LSN46T1 CAD Model

Description

ON Semiconductor SCV303LSN46T1 Voltage Regulator

The ON Semiconductor SCV303LSN46T1 is a high-performance voltage regulator designed for a wide range of applications. This precision device is engineered to provide a stable and reliable voltage supply, ensuring optimal performance for your electronic circuits. The SCV303LSN46T1 is an ideal solution for systems that require a low dropout voltage and low quiescent current.

Key Features

  • Low Dropout Voltage: The SCV303LSN46T1 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-operated devices where preserving energy is crucial.
  • High Output Accuracy: This voltage regulator offers excellent output voltage accuracy, which is essential for sensitive electronic components that demand a precise voltage supply.
  • Low Quiescent Current: With its low quiescent current, the SCV303LSN46T1 minimizes power consumption when in standby mode, making it an energy-efficient choice for portable and battery-powered applications.
  • Thermal Protection: The device includes thermal protection features that prevent it from overheating, thereby ensuring long-term reliability and safety in operation.
  • Wide Operating Temperature Range: The SCV303LSN46T1 is designed to operate over a broad temperature range, making it suitable for industrial and automotive environments where temperatures can vary significantly.

Applications

The versatility of the SCV303LSN46T1 makes it suitable for a variety of applications, including:

  • Portable electronics
  • Automotive systems
  • Power management solutions
  • Industrial control circuits
  • Microprocessor and microcontroller systems

ON Semiconductor's commitment to quality and performance is evident in the SCV303LSN46T1 voltage regulator. Whether you're designing a complex automotive system or a simple portable device, this regulator provides a dependable power source that enhances the overall stability and efficiency of your application.

By integrating the SCV303LSN46T1 into your design, you can expect a reduction in energy consumption, improved longevity, and a high degree of voltage regulation precision, which are all critical factors in the development of modern electronic systems.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5154 $60.6160
95+ $1.2428 $118.0660
145+ $1.2047 $174.6815
200+ $1.1654 $233.0800
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess