EN
  • EN
  • DE
  • IT

SCH1411

Part No SCH1411
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316622-SCH1411
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1411 CAD Model

Description

The SCH1411 from ON Semiconductor is a high-performance, precision integrated circuit that has been meticulously designed to meet the demands of a wide range of applications. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Voltage Range: The SCH1411 operates within a specific voltage range that is suitable for various electronic circuits, ensuring compatibility and optimal performance.
  • Current Capacity: With a robust current handling capability, this product can manage the demands of circuits that require a significant amount of current without compromising on efficiency or performance.
  • Package Type: Packaged in a user-friendly format, the SCH1411 is designed for easy integration into a wide array of devices. Its compact size allows for efficient use of space on printed circuit boards (PCBs).
  • Temperature Range: This component is engineered to operate effectively over a broad temperature range, ensuring reliability and stability in various operating conditions.
  • Protection Features: ON Semiconductor has equipped the SCH1411 with numerous protection features to guard against over-voltage, over-current, and other potential risks, enhancing the longevity of the component and the safety of the application.

Applications

The SCH1411 is versatile and can be used in a multitude of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication devices

Quality and Support

ON Semiconductor is committed to providing high-quality products that adhere to stringent industry standards. The SCH1411 is no exception and comes with the assurance of ON Semiconductor's rigorous testing and validation processes. Additionally, ON Semiconductor offers comprehensive technical support for the SCH1411, including datasheets, application notes, and design tools to assist engineers in incorporating this component into their designs seamlessly.

For those looking to incorporate a reliable, efficient, and versatile component into their electronic designs, the SCH1411 from ON Semiconductor is an excellent choice that promises to deliver performance and durability.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.3033
SII Semiconductor Corporation
Lowest to $9.0941
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Lowest to $0.1695
Vishay
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess