EN
  • EN
  • DE
  • IT

74AC138F

Part No 74AC138F
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 164568-74AC138F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC138F CAD Model

Description

Product Overview: 74AC138F Decoder/Demultiplexer by ON Semiconductor

The 74AC138F is a high-performance, fast CMOS 3-to-8 line decoder/demultiplexer manufactured by ON Semiconductor. This integrated circuit (IC) is designed to facilitate the decoding of binary information and the demultiplexing of multiple input signals to one of eight outputs. Its advanced silicon-gate CMOS technology ensures that this decoder offers a perfect balance of high speed and low power consumption, making it an ideal choice for a wide range of applications in modern digital systems.

At the heart of the 74AC138F lies its ability to efficiently manage address decoding tasks with great precision. The device features three binary select inputs (A, B, and C) and an enable input that controls the activation of the outputs. When the enable input is high, all outputs remain in a high-impedance state, thus preventing any output activity. Conversely, when the enable input is low, the binary-encoded input data is translated into one active low output, ensuring that only the selected output device is activated.

The 74AC138F boasts a robust design with an operating voltage range of 2V to 6V, which allows for seamless integration into a variety of logic systems, from TTL levels to high-speed CMOS circuits. This flexibility is further enhanced by its compatibility with inputs from 3.3V LVTTL/LVCMOS levels without the need for external components, making the 74AC138F a versatile component in mixed-voltage environments.

With its industry-standard SOIC-16 package, the 74AC138F ensures ease of use and straightforward implementation into existing PCB layouts. Its compact form factor is beneficial for space-constrained applications, while its pinout is designed for optimal signal routing, minimizing the risk of cross-talk and ensuring reliable operation even in the most demanding conditions.

ON Semiconductor's commitment to quality is evident in the 74AC138F, as it is designed and manufactured to meet the high standards expected by electronics professionals. Whether deployed in data multiplexing, memory address decoding, or in the control of multiple peripheral devices, the 74AC138F offers a reliable and efficient solution for digital designers looking to optimize their systems' performance.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.9480 $65.4280
27+ $4.8807 $131.7789
42+ $4.7281 $198.5802
57+ $4.5754 $260.7978
74+ $4.4241 $327.3834
98+ $3.9661 $388.6778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess