EN
  • EN
  • DE

SCANPSC110FSCX

Part No SCANPSC110FSCX
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / Interface 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Interface IEEE 1149.1
Voltage - Supply 4.5V ~ 5.5V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number SCANPSC11
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 893830-SCANPSC110FSCX
Ultra Librarian 3D Model Ultra Librarian SCANPSC110FSCX CAD Model

Description

The SCANPSC110FSCX is a high-performance, integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This product is a clear choice for designers who require a robust solution for signal processing and control tasks in their electronic systems.

Key Features

  • High Integration: The SCANPSC110FSCX integrates multiple functions into a single chip, which helps reduce the overall system complexity and the number of components required on a circuit board.
  • Power Efficiency: Designed with power efficiency in mind, this component ensures minimal power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Reliability: ON Semiconductor's commitment to quality means that the SCANPSC110FSCX is built to perform consistently over a wide range of temperatures and operating conditions.
  • Compact Form Factor: The small footprint of the SCANPSC110FSCX makes it suitable for space-constrained applications, allowing designers to maximize the functionality of their products without increasing size.

Applications

The versatility of the SCANPSC110FSCX allows it to be used across various industries and applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics

Technical Specifications

The SCANPSC110FSCX boasts a robust set of technical specifications that ensure its suitability for demanding applications. These specifications include:

  • Advanced processing capabilities for complex signal manipulation
  • High-speed interfaces for rapid data transfer and communication
  • Durable construction that withstands harsh environments

Conclusion

ON Semiconductor's SCANPSC110FSCX is a testament to the company's dedication to innovation and excellence in the semiconductor industry. Its combination of integration, efficiency, and reliability makes it an excellent choice for engineers looking to enhance the performance and capability of their electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess