EN
  • EN
  • DE

SC14SU69FEL

Part No SC14SU69FEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description LOG CMOS INVERTER / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SC14SU69
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 314824-SC14SU69FEL
Ultra Librarian 3D Model Ultra Librarian SC14SU69FEL CAD Model

Description

The ON Semiconductor SC14SU69FEL is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This advanced semiconductor device is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, tailored to meet the demands of modern electronic systems.

Key Features

  • High Efficiency: The SC14SU69FEL is engineered to provide exceptional power conversion efficiency, which is crucial for minimizing energy loss in electronic systems and extending battery life in portable devices.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to reduce the overall size of their electronic products without compromising on performance.
  • Robust Performance: Built to withstand harsh operating conditions, this product offers reliable performance over a wide range of temperatures and supply voltages, ensuring stable operation in diverse environments.
  • Advanced Protection Features: The SC14SU69FEL comes with built-in protection mechanisms, including over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the device and the system it powers from potential damage.

Applications

The versatility of the SC14SU69FEL allows it to be used across various applications, including but not limited to:

  • Portable Electronic Devices
  • Power Supply Modules
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure

Technical Specifications

The SC14SU69FEL boasts a comprehensive set of technical specifications that cater to a wide array of power management requirements. Its electrical characteristics ensure optimal performance in a variety of circuits and applications.

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet stringent environmental standards. The SC14SU69FEL complies with RoHS directives, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

Conclusion

In summary, the SC14SU69FEL from ON Semiconductor represents a blend of efficiency, compactness, and durability, making it an excellent choice for designers looking to create energy-conscious, reliable, and high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8697 $60.8790
165+ $0.7138 $117.7770
255+ $0.6907 $176.1285
350+ $0.6687 $234.0450
450+ $0.6468 $291.0600
600+ $0.5798 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess