EN
  • EN
  • DE

SBS806M-TL

Part No SBS806M-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314225-SBS806M-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBS806M-TL CAD Model

Description

ON Semiconductor SBS806M-TL Schottky Barrier Rectifier

The SBS806M-TL is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This rectifier is engineered to offer superior efficiency and reliability for a wide range of applications, including power supply, DC-DC converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The SBS806M-TL boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With its ability to handle high currents, this component is well-suited for applications requiring robust current flow without compromising performance.
  • High Surge Capability: Designed to withstand high surge events, the SBS806M-TL ensures reliable performance under stressful conditions.
  • Guard Ring Die Construction: The guard ring design provides enhanced transient protection, increasing the longevity and reliability of the rectifier.

Applications

The versatility of the SBS806M-TL makes it an ideal choice for a variety of electronic applications, including:

  • Switching power supplies
  • Converters and inverters
  • Free-wheeling diodes
  • Other power management functions

Product Specifications

The SBS806M-TL is packaged in a surface-mount SMB footprint, which is not only space-efficient but also suitable for automated assembly processes. It supports a peak repetitive reverse voltage (VRRM) of 60 volts and has a maximum average forward rectified current (IO) of 8.0 amperes, making it a robust choice for high-intensity applications. Its operating junction temperature range is from -55°C to +150°C, ensuring stability across various environmental conditions.

Environmental and Quality Assurance

ON Semiconductor is committed to environmental stewardship and the SBS806M-TL is no exception. It is RoHS compliant, meaning it adheres to the restriction of hazardous substances in electronic equipment. Additionally, the device is lead-free, reducing its environmental impact and making it suitable for use in green products.

With its combination of efficiency, high current capability, and robust surge protection, the SBS806M-TL from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8884 $66.0940
75+ $1.5500 $116.2500
120+ $1.5015 $180.1800
160+ $1.4530 $232.4800
210+ $1.4045 $294.9450
280+ $1.2590 $352.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess