EN
  • EN
  • DE
  • IT

SBRS8140T3G-VF01

Part No SBRS8140T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 40 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number SBRS8140
Other Names SBRS8140T3G-VF01CT,SBRS8140T3G-VF01TR,SBRS8140T3G-VF01DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282221-SBRS8140T3G-VF01
Ultra Librarian 3D Model Ultra Librarian SBRS8140T3G-VF01 CAD Model

Description

ON Semiconductor SBRS8140T3G-VF01 Schottky Barrier Rectifier

The ON Semiconductor SBRS8140T3G-VF01 is a high-performance Schottky Barrier Rectifier designed to meet the rigorous demands of modern electronic applications. This component is well-suited for high-frequency environments and offers a combination of low forward voltage drop and high current capability, making it an ideal choice for power supply designs, converters, and free-wheeling diodes in a variety of market segments.

The SBRS8140T3G-VF01 boasts a maximum average rectified current of 8 A, allowing it to handle significant power levels, making it suitable for use in high-power density applications. With a low forward voltage drop, this rectifier ensures higher efficiency and helps in reducing thermal and electrical losses.

Constructed with ON Semiconductor's state-of-the-art manufacturing processes, this Schottky Barrier Rectifier features a guard ring for enhanced ruggedness and long-term reliability. The guard ring design also provides protection against potential voltage spikes, thus safeguarding sensitive electronic components in the same circuit.

The device is housed in a compact SMC package, which not only saves valuable board space but also provides excellent thermal performance. This package is designed to be robust and capable of withstanding the mechanical stresses that may occur during PCB assembly and operation within electronic devices.

With a wide operating junction temperature range of -55°C to +150°C, the SBRS8140T3G-VF01 can reliably perform in various environmental conditions, ensuring consistent performance across a broad spectrum of temperatures. This feature makes the rectifier suitable for industrial, automotive, and consumer applications where temperature extremes are common.

Compliance with environmental standards is a key concern for modern electronics manufacturers. The SBRS8140T3G-VF01 addresses this by being lead-free, halogen-free, and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for green products.

In summary, the ON Semiconductor SBRS8140T3G-VF01 Schottky Barrier Rectifier is a versatile and efficient solution for high-speed switching and rectification needs. Its robust design, high current capability, and thermal efficiency make it a reliable choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess