EN
  • EN
  • DE

SBRS81100NT3G

Part No SBRS81100NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 1A 1202-SMB2  /  Diode Schottky 100 V 2A Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 750 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 100 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRS81100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-SBRS81100NT3GCT,488-SBRS81100NT3GDKR,488-SBRS81100NT3GTR
Standard Package 2,500
Win Source Part Number 968633-SBRS81100NT3G
Ultra Librarian 3D Model Ultra Librarian SBRS81100NT3G CAD Model

Description

ON Semiconductor SBRS81100NT3G Product Description

The SBRS81100NT3G is a high-performance Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This rectifier is well-suited for applications requiring efficient and reliable power management, particularly in compact and power-sensitive environments.

Key Features:

  • High Current Capability: With a forward current rating of 1 A, the SBRS81100NT3G is capable of handling moderate levels of current, making it suitable for a variety of power conversion applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation, thereby reducing thermal stress and improving overall performance.
  • High Surge Capacity: Its ability to withstand high surge currents makes this component robust and reliable, ensuring a long service life even in harsh electrical environments.
  • Surface Mount Package: The SBRS81100NT3G comes in a compact SMB package, which is ideal for automated assembly processes and helps save valuable board space in densely packed electronic circuits.
  • High-Temperature Operation: Engineered to operate effectively at high temperatures, this Schottky barrier rectifier maintains its performance even under thermal duress, contributing to the reliability of the end product.

Applications:

The SBRS81100NT3G is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Automotive applications
  • Portable devices and battery-powered equipment

This Schottky barrier rectifier is an excellent choice for designers looking for a balance between efficiency, reliability, and space-saving design. Its robust construction and ON Semiconductor's commitment to quality make the SBRS81100NT3G a dependable component for any power management task.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6078 $51.6630
205+ $0.4987 $102.2335
315+ $0.4831 $152.1765
430+ $0.4675 $201.0250
555+ $0.4519 $250.8045
745+ $0.4052 $301.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,089 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess