Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Diode Configuration 2 Independent
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 500mA
Voltage - Forward (Vf) (Max) @ If 550 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 30 µA @ 15 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package 5-CPH
Base Product Number SBE805
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 313769-SBE805-S-TL-E
Ultra Librarian 3D Model Ultra Librarian SBE805-S-TL-E CAD Model

Description

ON Semiconductor SBE805-S-TL-E Power MOSFET

The SBE805-S-TL-E from ON Semiconductor is a high-performance, single N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, and it is particularly suitable for power management tasks where low on-resistance and high switching speeds are crucial.

With its compact SOT-428 (SC-75) package, the SBE805-S-TL-E is optimized for space-constrained applications, providing a perfect solution for portable and battery-powered devices where size and power consumption are critical considerations. The device's lead-free and RoHS compliant construction also ensures that it meets the latest environmental standards, making it a responsible choice for eco-conscious product designs.

The SBE805-S-TL-E boasts an impressive continuous drain current (ID) of 0.5 A, which allows it to handle moderate power loads efficiently. Additionally, its low drain-source on-resistance (RDS(on)) of just 8 Ohms at VGS = 4.5 V ensures minimal power loss during operation, contributing to the overall energy efficiency of the system it is integrated into.

Another key feature of this Power MOSFET is its fast switching speed, which is essential for applications that require rapid power modulation, such as DC-DC converters, motor control circuits, and power switching systems. The device's inherent diode provides fast recovery, which is beneficial for AC-DC conversion and synchronous rectification in power supplies.

ON Semiconductor's SBE805-S-TL-E is designed to withstand harsh conditions, with a maximum junction temperature of 150°C. This high thermal threshold ensures that the device remains operational even under elevated temperatures, contributing to the reliability and longevity of the end product.

In summary, the SBE805-S-TL-E Power MOSFET from ON Semiconductor is an ideal choice for designers looking for a compact, efficient, and reliable power management solution. Whether it's for consumer electronics, portable devices, or industrial applications, this MOSFET delivers the performance required to meet the demands of modern electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6182 $65.4550
61+ $2.1487 $131.0707
94+ $2.0814 $195.6516
129+ $2.0141 $259.8189
167+ $1.9469 $325.1323
223+ $1.7451 $389.1573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention