EN
  • EN
  • DE

SBAS16LT1G

Part No SBAS16LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 100V 200MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 100 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SBAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAS16LT1GOSCT, SBAS16LT1GOSTR, SBAS16LT1G-ND, SBAS16LT1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893621-SBAS16LT1G
Ultra Librarian 3D Model Ultra Librarian SBAS16LT1G CAD Model

Description

ON Semiconductor SBAS16LT1G General Purpose Diode

The ON Semiconductor SBAS16LT1G is a versatile and high-performance general purpose diode that is designed to meet a wide range of application needs. This diode is a popular choice among engineers and technicians for its reliability, efficiency, and compact size, making it suitable for various electronic circuits and products.

Key Features

  • High-Speed Switching Capability: The SBAS16LT1G is optimized for high-speed switching applications, allowing for efficient operation in circuits that require rapid switching of components.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, contributing to the overall energy efficiency of the electronic device it is used in.
  • Surface Mount Package: The SOD-123 package of the SBAS16LT1G allows for easy integration into surface-mount technology (SMT) boards, making it ideal for compact and densely populated PCB designs.
  • High Reliability: ON Semiconductor's commitment to quality means that the SBAS16LT1G is built to last and perform consistently even under demanding conditions.
  • Pb-Free and RoHS Compliant: This diode adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for environmentally conscious applications.

Applications

The SBAS16LT1G is suitable for a broad range of applications, including but not limited to:

  • High-speed logic circuits
  • Switching power supplies
  • Rectification tasks
  • Freewheeling diodes in various electronic devices
  • Protection circuits
  • Signal demodulation

Technical Specifications

The SBAS16LT1G boasts impressive technical specifications that make it a strong contender for any application requiring a general purpose diode:

  • Package: SOD-123
  • Peak Repetitive Reverse Voltage (Vrrm): 100V
  • Maximum Forward Current (If): 200mA
  • Operating Temperature Range: -55°C to +150°C

In conclusion, the ON Semiconductor SBAS16LT1G is a reliable and efficient choice for designers looking for a general purpose diode that balances performance with compact form factor. Its high-speed switching capabilities, low forward voltage drop, and compliance with environmental standards make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2435 $51.1350
505+ $0.1998 $100.8990
775+ $0.1936 $150.0400
1,070+ $0.1873 $200.4110
1,385+ $0.1811 $250.8235
1,850+ $0.1624 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess