EN
  • EN
  • DE

SBAS16DXV6T1G

Part No SBAS16DXV6T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 200MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 1 µA @ 100 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number SBAS16
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1120893-SBAS16DXV6T1G
Ultra Librarian 3D Model Ultra Librarian SBAS16DXV6T1G CAD Model

Description

The ON Semiconductor SBAS16DXV6T1G is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is encapsulated in a compact SOD-523 package, making it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage: The SBAS16DXV6T1G offers a low forward voltage drop, typically just 0.385V at IF = 1A, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its quick reverse recovery time, this diode is well-suited for high-frequency applications, enabling faster switching and improved performance.
  • Power Dissipation: The device is capable of handling up to 200 mW of power dissipation, ensuring reliable operation even in demanding situations.
  • Low Leakage Current: Its low reverse leakage current helps to minimize power consumption when the diode is in the off state, contributing to the overall energy efficiency of the system.
  • Surface Mount Package: The small SOD-523 package is designed for optimal space-saving on printed circuit boards, providing designers with more flexibility in compact circuit designs.

Applications

The SBAS16DXV6T1G is suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Load switch
  • Step-down converters

Product Specifications

Parameter Value
Package SOD-523
Peak Repetitive Reverse Voltage 40V
Forward Continuous Current 1A
Max Forward Voltage @ 1A 0.385V
Power Dissipation 200mW
Operating Temperature Range -55°C to +125°C

Overall, the ON Semiconductor SBAS16DXV6T1G Schottky barrier diode is a reliable and efficient choice for modern electronic designs that require high-speed switching and minimal power loss.

You May Also Be Interested in

Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess