EN
  • EN
  • DE

MAX6418UK16+T

Part No MAX6418UK16+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LOW PWR SOT23-5 / Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 1.575V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX6418UK16+TCT-ND,MAX6418UK16+T-ND,MAX6418UK16+TTR-ND,MAX6418UK16+TCTINACTIVE,MAX6418UK16+TTR,MAX6418UK16+TDKRINACTIVE,MAX6418UK16T,175-MAX6418UK16+TTR,MAX6418UK16+TDKR,MAX6418UK16+TCT,MAX6418UK16+TDKR-ND,MAX6418UK16+TTRINACTIVE
Standard Package 2,500
Win Source Part Number 1075598-MAX6418UK16+T
Ultra Librarian 3D Model Ultra Librarian MAX6418UK16+T CAD Model

Description

The MAX6418UK16+T is a compact, highly reliable microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This device ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6418UK16+T is an essential component for systems that require a high level of operational stability and protection.

Key Features

  • Reset Threshold Voltage: This device has a preset reset threshold voltage of 1.60V, which is suitable for low voltage applications.
  • Low Power Consumption: It is designed for power-sensitive applications with a low quiescent current of only 1.5μA, making it ideal for portable and battery-operated equipment.
  • Manual Reset Input: A manual reset input is provided, allowing the user to trigger a reset pulse whenever required.
  • Reset Timeout: The MAX6418UK16+T features a 140ms minimum reset timeout period, ensuring the system has sufficient time to stabilize during power-up.
  • Operating Temperature Range: The device can operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Compact SOT23 Package: The reset circuit is available in a small, 5-pin SOT23 package, which is beneficial for space-constrained applications.

Applications

The MAX6418UK16+T is versatile and can be used in a wide range of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Automotive Systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6418UK16+T is no exception. The device is built for long-term performance, ensuring that systems remain operational and protected against power supply anomalies. By choosing the MAX6418UK16+T, designers can trust in a product that maintains system integrity and enhances overall stability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2009 $55.2054
14+ $7.5495 $105.6930
21+ $7.3136 $153.5856
29+ $7.0777 $205.2533
37+ $6.8417 $253.1429
49+ $6.1340 $300.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess