The ON Semiconductor SB20-05P-TD Schottky Barrier Rectifier is a high-performance, robust solution designed for applications requiring low voltage drop and high efficiency. This component is a preferred choice for power supply and energy management systems where minimal power loss is crucial.
Featuring a low forward voltage drop and high current capability, the SB20-05P-TD is optimized for low voltage applications. It has a maximum average rectified current of 2.0 A, making it suitable for a wide range of power rectification needs. The rectifier operates efficiently with a forward voltage of just 0.5 V at 2.0 A, which helps in reducing power dissipation and improving overall system efficiency.
The SB20-05P-TD is packaged in a TO-252 (DPAK) package, which is known for its small footprint and excellent thermal performance. This compact package makes it an ideal choice for space-constrained applications while still providing the thermal characteristics needed for reliable operation.
With a maximum operating junction temperature of 150°C, the SB20-05P-TD can withstand high temperature environments, ensuring reliability and longevity in harsh conditions. Additionally, its low power loss and high efficiency are complemented by its fast switching capability, which further enhances its performance in high-frequency applications.
The device also features guard ring die construction for transient protection, which provides an extra layer of reliability against voltage spikes and surges, making it a robust choice for sensitive electronic circuits. This protection, along with its high current capacity and low forward voltage drop, makes the SB20-05P-TD an excellent choice for a variety of applications, including DC/DC converters, free-wheeling diodes, power supply design, and reverse battery protection.
In summary, the ON Semiconductor SB20-05P-TD Schottky Barrier Rectifier is a versatile and durable component that offers designers a balance of efficiency, thermal performance, and compactness, making it a top choice for modern electronic applications.