EN
  • EN
  • DE

SB01-05CP-TA

Part No SB01-05CP-TA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188520-SB01-05CP-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01-05CP-TA CAD Model

Description

Product Overview: SB01-05CP-TA - ON Semiconductor

The SB01-05CP-TA is a state-of-the-art Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This compact and efficient diode is ideal for a range of applications that require fast switching and low forward voltage drop.

Key Features

  • Low Forward Voltage Drop: The SB01-05CP-TA boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Current Capability: With its robust design, the diode can handle high current, making it suitable for high-load applications.
  • Fast Switching Speed: The device's fast switching speed ensures minimal switching losses and is ideal for high-frequency circuits.
  • Surface Mount Package: The diode comes in a compact surface mount package, allowing for space-saving PCB design and easy integration into various electronic systems.

Applications

The versatility of the SB01-05CP-TA makes it well-suited for a wide array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Automotive applications
  • Free-wheeling diodes in converters and motor control circuits

Product Specifications

The SB01-05CP-TA offers impressive specifications that ensure reliability and performance:

  • Package Type: SOD-323
  • Peak Repetitive Reverse Voltage: 40 V
  • Average Rectified Forward Current: 1 A
  • Operating Junction Temperature Range: -55°C to +125°C

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The SB01-05CP-TA is built to meet stringent industry standards, ensuring long-term reliability for critical applications. Its performance is backed by ON Semiconductor's rigorous testing and quality assurance protocols.

Whether you're designing power management systems or looking for components for high-speed switching applications, the SB01-05CP-TA from ON Semiconductor is a choice you can trust for efficiency and durability.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess