ON Semiconductor's SB005-09CP-TB /C is a cutting-edge Schottky Barrier Rectifier designed to offer efficient and reliable performance for a vast array of applications. The device is characterized by its low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs and other power conversion applications.
Key Features
- Low Forward Voltage Drop: The SB005-09CP-TB /C boasts a very low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
- High Surge Current Capability: This component is capable of withstanding high surge currents, ensuring reliability and robustness in applications where surge protection is critical.
- Thermal Performance: Engineered for optimal thermal performance, the SB005-09CP-TB /C can operate effectively under high temperature conditions, which is essential for maintaining stability and longevity.
- Compact Design: The package design is compact and optimized for easy integration into various electronic assemblies, saving space and allowing for more streamlined designs.
- RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the environmental impact and ensuring compliance with global regulations.
Applications
The SB005-09CP-TB /C is versatile and can be used in a range of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
Some of the notable technical specifications of the SB005-09CP-TB /C include:
- Package Type: TO-220AB
- Rectifier Type: Schottky Barrier
- Peak Repetitive Reverse Voltage: 90V
- Average Rectified Forward Current: 5A
- Operating Junction Temperature Range: -55°C to +150°C
ON Semiconductor's commitment to quality and performance is evident in the SB005-09CP-TB /C, making it a reliable choice for designers and engineers looking to enhance the efficiency and durability of their electronic products.