EN
  • EN
  • DE

SA58A

Part No SA58A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Max) @ Ipp 93.6V
Current - Peak Pulse (10/1000µs) 5.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA58
Other Names SA58AFS
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298732-SA58A
Ultra Librarian 3D Model Ultra Librarian SA58A CAD Model

Description

The SA58A from ON Semiconductor is a robust transient voltage suppressor diode, designed to protect electronic systems from voltage spikes and surges. This device is a critical component for safeguarding sensitive circuits by clamping unwanted high-voltage transients to a tolerable level, thereby preventing potential damage to connected electronic components.

Key Features and Benefits

  • High Surge Capability: With its capability to handle large transient surges, the SA58A is an excellent choice for absorbing high amounts of energy, ensuring the protection of vulnerable circuits from electrical overstress.
  • Wide Operating Voltage Range: This device is designed to operate effectively over a broad range of voltages, making it suitable for a variety of applications across different industries.
  • Fast Response Time: The SA58A reacts almost instantaneously to transient voltage spikes, providing immediate protection and minimizing the risk of damage to other components in the circuit.
  • Low Clamping Voltage: It offers a low clamping voltage relative to its breakdown voltage, which means that it can effectively clamp down on overvoltages without a significant increase in the voltage supplied to the protected circuit.
  • Unidirectional Protection: The device is designed to offer protection in one direction, which is ideal for DC power supply applications.
  • Robust Construction: The SA58A is built to withstand tough conditions and is encapsulated in a durable package that ensures long-term reliability and performance.

Applications

The SA58A is versatile and can be used in a wide array of applications where transient voltage protection is critical. These include:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication infrastructure
  • Power supply units

Technical Specifications

ON Semiconductor's SA58A comes with the following specifications:

  • Peak Pulse Power Dissipation: 5000W (10/1000μs waveform)
  • Breakdown Voltage: 58.1V - 64.1V
  • Maximum Clamping Voltage: 93.6V at 69.4A
  • Operating Junction Temperature: -55°C to +150°C
  • Package Type: DO-204AC (DO-15)

With its robust design and high-performance characteristics, the SA58A from ON Semiconductor is an ideal choice for providing effective transient voltage suppression in a wide range of electronic applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1166 $58.3000
1,210+ $0.0956 $115.6760
1,870+ $0.0928 $173.5360
2,575+ $0.0898 $231.2350
3,330+ $0.0868 $289.0440
4,460+ $0.0778 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,538 pieces
In Stock: 1,278 pieces Factory Stock: 1,260 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess