EN
  • EN
  • DE

SMAJ120E3/TR13

Part No SMAJ120E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 214V
Current - Peak Pulse (10/1000µs) 2.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ120
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299350-SMAJ120E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ120E3/TR13 CAD Model

Description

Product Overview: SMAJ120E3/TR13 from Microchip Technology

The SMAJ120E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This high-quality TVS diode is a crucial component for systems that require reliable protection against sudden overvoltage events, such as lightning strikes, electrostatic discharge (ESD), and other induced surges. The device is ideal for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

Key Features

  • Stand-Off Voltage: The SMAJ120E3/TR13 offers a stand-off voltage of 120V, which makes it suitable for protecting circuits operating at this voltage level.
  • Peak Pulse Power Dissipation: With a peak pulse power dissipation of 400W for 10/1000µs waveforms, this TVS diode can effectively handle significant power spikes without damage to the protected component.
  • Unidirectional Protection: The device provides unidirectional transient voltage suppression, ensuring that the protection is oriented in the correct direction for the circuit.
  • DO-214AC (SMA) Package: The SMAJ120E3/TR13 is encapsulated in a DO-214AC (SMA) package, which is known for its compact size and ease of PCB mounting, saving valuable board space.
  • High-Temperature Stability: It is designed to operate over a wide temperature range, ensuring stable performance even under extreme environmental conditions.
  • RoHS Compliant: The TVS diode complies with RoHS standards, making it an environmentally friendly choice for manufacturers concerned with reducing hazardous substances in their products.
  • Tape and Reel Packaging: The TR13 suffix indicates that these devices are provided in tape and reel packaging, facilitating automated pick-and-place manufacturing processes.

Applications

The SMAJ120E3/TR13 is versatile and can be used across various sectors to protect critical components and systems. Its applications include:

  • Power supply units
  • Automotive electronics
  • Industrial systems
  • Consumer electronics such as TVs, PCs, and smartphones
  • Communication systems
  • Portable devices

In summary, the SMAJ120E3/TR13 from Microchip Technology is a reliable and efficient solution for protecting electronic circuits from voltage transients. Its robust design and versatile application range make it an essential component for any system requiring surge protection.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess