ON Semiconductor SA41K01R: A Robust TVS Diode for Circuit Protection
The SA41K01R from ON Semiconductor is a cutting-edge Transient Voltage Suppressor (TVS) diode designed specifically to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This device is a reliable solution for protecting integrated circuits and other vulnerable components in a variety of applications, including consumer electronics, automotive systems, and industrial equipment.
Key Features
- High Surge Capability: The SA41K01R is capable of handling high transient power surges, ensuring that your circuits remain protected under extreme conditions.
- Low Clamping Voltage: This TVS diode offers a low clamping voltage, which is crucial for the protection of sensitive circuitry, as it limits the voltage spike exposure during a transient event.
- Fast Response Time: With its rapid response to transient over-voltages, the SA41K01R ensures that your components are shielded promptly, minimizing the risk of damage.
- Uni-directional Protection: The device is designed to provide protection in one direction, making it ideal for DC applications where specific line polarity is maintained.
- High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the SA41K01R is built to meet high-quality standards for long-term reliability.
Applications
The SA41K01R is versatile and can be used in a wide range of applications, including:
- Automotive systems where transient voltage protection is critical for safety and reliability.
- Consumer electronics such as smartphones, tablets, and laptops that require protection from ESD.
- Industrial control systems where equipment is exposed to harsh electrical environments.
- Power supply circuits that need robust protection against surges and spikes.
Technical Specifications
The SA41K01R offers a peak pulse power dissipation of 5000 W (10/1000 μs waveform), a maximum reverse stand-off voltage of 41 V, and a maximum clamping voltage of 64.5 V at 77.4 A. The device comes in a DO-204AL package, also known as an axial leaded package, which is suitable for through-hole mounting, providing flexibility for PCB design and ease of integration into existing systems.
With its robust protection features and ON Semiconductor's reputation for quality, the SA41K01R is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.