EN
  • EN
  • DE

SA13ARL

Part No SA13ARL
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MiniMosorb™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.4V
Voltage - Clamping (Max) @ Ipp 21.5V
Current - Peak Pulse (10/1000µs) 23.2A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package Axial
Base Product Number SA13
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298664-SA13ARL
Ultra Librarian 3D Model Ultra Librarian SA13ARL CAD Model

Description

The SA13ARL from ON Semiconductor is a high-quality, robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This device is a part of the SA series, known for its reliability and performance in harsh environments. With its 13V stand-off voltage, the SA13ARL is particularly well-suited for safeguarding 12V systems.

Key Features:

  • Stand-Off Voltage: The SA13ARL has a stand-off voltage of 13 volts, making it an ideal protective component for 12V circuits.
  • Peak Pulse Power: It can handle a peak pulse power of 500 Watts for 10/1000µs waveforms, ensuring effective suppression of high-energy transients.
  • Low Leakage Current: The device maintains a low leakage current, minimizing power loss when the system is in standby.
  • Fast Response Time: The SA13ARL boasts an extremely fast response time to transient events, providing immediate protection against voltage spikes.
  • Operating Temperature: It operates within a temperature range of -55°C to +175°C, ensuring stability and functionality in extreme conditions.
  • Package: Available in an Axial Lead package, the SA13ARL is easy to integrate into existing designs.
  • Certifications: This TVS diode is RoHS compliant and adheres to the ISO 9001 quality management system, reflecting its adherence to stringent industry standards.

Applications:

The SA13ARL is versatile and can be used in a wide array of applications, including:

  • Industrial systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunication devices
  • Power supply units

In summary, the SA13ARL from ON Semiconductor offers robust protection for electronic systems against voltage transients. Its combination of high peak pulse power capability, fast response time, and wide operating temperature range makes it a reliable choice for engineers looking to enhance the durability of their designs.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess