Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins ON1, ON2
Win Source Part Number 135051-MAX5919AEEE+
Ultra Librarian 3D Model Ultra Librarian MAX5919AEEE+ CAD Model

Description

Maxim Integrated MAX5919AEEE+ Hot-Swap Controllers

The Maxim Integrated MAX5919AEEE+ is a highly sophisticated and reliable hot-swap controller designed to ensure safe insertion and removal of circuit boards in live backplane systems. This component is an essential solution for applications that require continuous uptime and protection against the potential damage that can be caused by hot-plugging boards with high-capacitive loads.

The MAX5919AEEE+ operates from a wide supply voltage range of 1V to 13.2V, which makes it suitable for a variety of low-voltage systems. It provides a controlled inrush current to limit system voltage droop and prevent the disturbance of other loads on the same power rail. The device is equipped with an adjustable current limit, which allows designers to tailor the protection to their specific needs, and it also features a circuit breaker function to protect against sustained overcurrent conditions.

One of the key features of the MAX5919AEEE+ is its programmable undervoltage and overvoltage lockout thresholds, which ensure that the system operates within safe voltage levels. Additionally, the device offers an auto-retry or latch-off fault management mode, which can be selected based on the desired response to a fault condition. This flexibility allows the system to either attempt a power-on reset after a fault or to remain in a safe shutdown state until the issue is manually resolved.

The MAX5919AEEE+ is available in a compact 16-pin QSOP package, which is ideal for space-constrained applications. Its integrated charge pump eliminates the need for external components to drive the external N-channel MOSFET, thereby reducing the overall solution size and complexity. The device also includes a digital filter that prevents false triggering on transient faults, ensuring that only genuine fault conditions lead to protective actions.

With its comprehensive set of features, the Maxim Integrated MAX5919AEEE+ hot-swap controller is an excellent choice for protecting high-performance servers, RAID systems, solid-state drives (SSDs), and other critical electronic systems where hot-swap functionality is required.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Lowest to $8.7783
ECAD model for MAX5956AEEE+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16LFCSP / Hot Swap Controller 1 Channel General Purpose 16-LFCSP-WQ (3x3)
Lowest to $6.0557
ECAD model for ADM1270ACPZ-R7
Linear Technology
IC CTRLR HOTSWAP TIMEOUT 10MSOP
Need more? Email Us
ECAD model for LTC4212CMS#TRPBF
Maxim Integrated
IC HOT SWAP CTRL DUAL LV 16-QSOP
Lowest to $13.9735
ECAD model for MAX5918LEEE+
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
ECAD model for MAX5960LECS+
Maxim Integrated
Need more? Email Us
ECAD model for MAX5903AAEUT-T
Maxim Integrated
-100V, SOT23/TDFN, Simple Swapper Hot-Swap Controllers
Lowest to $3.8860
ECAD model for MAX5900LBEUT-T
Intel
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Need more? Email Us
ECAD model for ES1010SI
Maxim Integrated
IC HOT SWAP CTRL DUAL LV 16-QSOP
Lowest to $12.1288
ECAD model for MAX5919AEEE+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1288 $72.7728
13+ $9.9516 $129.3708
21+ $9.6412 $202.4652
28+ $9.3295 $261.2260
36+ $9.0190 $324.6840
48+ $8.0863 $388.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention