EN
  • EN
  • DE

S1MFP

Part No S1MFP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 1000V 1.2A SOD123HE / Diode Standard 1000 V 1.2A Surface Mount SOD-123HE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 1.2A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 1.2 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5 µs
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 18pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package SOD-123H
Supplier Device Package SOD-123HE
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number S1M
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number S1MFPDKR,S1MFPTR,S1MFPCT,2156-S1MFP-488
Standard Package 3,000
Win Source Part Number 1325734-S1MFP
Ultra Librarian 3D Model Ultra Librarian S1MFP CAD Model

Description

The ON Semiconductor S1MFP series represents a range of high-performance, surface-mount fast rectifiers designed to offer efficient and reliable operation in various electronic circuits. These rectifiers are particularly suitable for applications requiring low voltage drop, high surge capability, and fast switching performance.

Key Features

  • High Efficiency: The S1MFP series rectifiers are built to provide low forward voltage drop, which enhances overall efficiency, making them ideal for high-frequency rectification and free-wheeling application in power supplies and other power-switching applications.
  • Fast Switching Speed: With fast reverse recovery time, these devices are optimized for environments where fast switching is crucial, reducing losses and improving performance.
  • Surge Capability: These components are designed to withstand high surge currents, ensuring durability and reliability in applications subject to high surge events.
  • Surface Mount Package: The S1MFP series comes in a compact SMA (DO-214AC) package, which is ideal for automated surface mount assembly processes and helps in saving valuable board space.
  • High Temperature Operation: Capable of operating at high temperatures, these rectifiers maintain stable performance, which is critical for industrial and automotive applications.
  • RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the S1MFP series complies with RoHS directives, minimizing the environmental impact.

Applications

The S1MFP series is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in portable and battery-powered devices

Technical Specifications

Some of the notable specifications for the S1MFP series include a repetitive peak reverse voltage ranging from 50V to 1000V, forward continuous current of 1A, and a maximum operating junction temperature of 150°C.

In conclusion, the S1MFP series from ON Semiconductor provides designers with a reliable and efficient rectifying solution that meets the demands of modern electronic applications. Its combination of fast switching, high surge capability, and compact form factor make it a go-to choice for engineers looking to optimize their power circuits.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess