EN
  • EN
  • DE

S-822T

Part No S-822T
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 20V 5MCPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) (per Diode) 1A
Voltage - Forward (Vf) (Max) @ If 460mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 110μA @ 10V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-MCPH
Win Source Part Number 042472-S-822T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-822T CAD Model

Description

ON Semiconductor S-822T Series Voltage Regulators

The ON Semiconductor S-822T Series represents a lineup of high-precision, low-dropout micro voltage regulators that are optimal for a variety of applications requiring efficient power management. Designed with an emphasis on reliability and stability, these regulators are perfect for use in portable devices, where energy efficiency is paramount.

The S-822T Series stands out with its ultra-small package size, making it an excellent choice for space-constrained applications. Despite its compact footprint, it does not compromise on performance, offering a low dropout voltage that ensures a stable output even when the input voltage is very close to the output voltage. This characteristic is particularly useful in battery-operated devices where maximizing the usage of the available voltage is crucial.

The series is equipped with built-in features such as a low saturation with a PNP output. It also includes overcurrent protection, which safeguards the device and the load from unexpected conditions that may cause excessive current flow. Additionally, the S-822T Series is designed with an auto-discharge function that discharges the output capacitor when the chip is turned off, preventing any potential malfunctions in your circuit.

With a high-accuracy output voltage, the S-822T regulators provide a stable and precise voltage supply, ensuring that your device operates consistently under varying conditions. This level of accuracy is particularly important for sensitive electronic components that require a stable power supply for optimal performance.

ON Semiconductor's commitment to quality is evident in the S-822T Series, which is designed to meet the rigorous demands of modern electronic devices. Whether you are designing a mobile phone, a portable gaming device, or any other compact electronic gadget, the S-822T Series voltage regulators offer the perfect blend of size, efficiency, and reliability.

Key Features:

  • Low dropout voltage
  • High output voltage accuracy
  • Overcurrent protection
  • Auto-discharge function
  • Ultra-small package size
  • Wide operating temperature range

You May Also Be Interested in

Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess