EN
  • EN
  • DE

QVE00112

Part No QVE00112
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 3MM MOD WIRE LEAD / Optical Sensor Through-Beam 0.118" (3mm) Module, Pre-Wired
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr onsemi
Series OPTOLOGIC®
Product Status Obsolete
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector, Inverted
Mounting Type Chassis Mount
Current - Supply 12 mA
Voltage - Supply 4.5V ~ 5.5V
Response Time 70ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Module, Pre-Wired
Base Product Number QVE001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names QVE00112-NDR
Standard Package 50
Win Source Part Number 1014234-QVE00112
Ultra Librarian 3D Model Ultra Librarian QVE00112 CAD Model

Description

Product Overview: QVE00112 - ON Semiconductor

The QVE00112 from ON Semiconductor is a high-performance, infrared transmissive switch designed for a variety of applications that require a reliable and robust switching solution. This device is particularly suited for use in non-contact switching environments, where physical switches cannot be employed due to wear and tear or environmental constraints.

The QVE00112 consists of an infrared emitting diode and an NPN silicon phototransistor, which are housed in a black thermoplastic housing. This housing is designed to reduce the effects of visible light interference, ensuring that the switch operates efficiently and reliably in a range of lighting conditions. The sensor operates as a transmissive switch, where the phototransistor is activated when the infrared light from the emitting diode is interrupted by an opaque object.

Key Features

  • Infrared Emitter and Phototransistor: The device includes an infrared emitting diode and a phototransistor that work together to detect the presence or absence of an object.
  • Robust Housing: Enclosed in a durable thermoplastic housing that offers protection against environmental factors and minimizes the impact of ambient light.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the QVE00112 offers reliable performance for critical applications.
  • Easy Mounting: The device is designed for easy mounting on a PCB, with through-hole leads that simplify the assembly process.
  • Wide Operating Range: The QVE00112 operates effectively over a broad range of temperatures, making it suitable for diverse operating environments.

Applications

The versatility of the QVE00112 allows it to be used in a wide array of applications, including:

  • Industrial automation and safety systems
  • Non-contact reflective object sensing
  • Position and limit sensing
  • Printer and copier paper jam detection
  • End-of-travel detection for mechanical systems

The QVE00112 from ON Semiconductor is an ideal choice for designers and engineers looking for a reliable, non-contact switching solution. Its robust design, coupled with ON Semiconductor's reputation for quality, makes it a preferred choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
Omron
SENSOR OPTICAL 3.4MM PCB MOUNT
Lowest to $15.6445
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Omron
DIFFUSE 2M NPN/PNP VERT CONN
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess