EN
  • EN
  • DE

QTLP650D2TR

Part No QTLP650D2TR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED DIFFUSED 1206 SMD  /  Red 630nm LED Indication - Discrete 2V 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 8mcd
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 1.60mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 160°
Mounting SMD (SMT)
Wavelength - Dominant 630nm
Wavelength - Peak 635nm
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 3.20mm L x 1.60mm W
Height (Max) 1.30mm
Base Product Number QTLP65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names QTLP650D2TRTR-ND,QTLP650D2CT,QTLP650D2TRCT-ND,QTLP650D2TRCT,QTLP650D2TRTR,QTLP650D2CT-NDR,QTLP650D2TR-NDR
Standard Package 2,000
Win Source Part Number 1100047-QTLP650D2TR
Ultra Librarian 3D Model Ultra Librarian QTLP650D2TR CAD Model

Description

ON Semiconductor QTLP650D2TR LED

The QTLP650D2TR from ON Semiconductor is a high-performance, low-power LED that offers excellent visibility and energy efficiency for a wide range of applications. This LED is part of ON Semiconductor's extensive portfolio of lighting solutions, designed to meet the demands of modern electronic devices and systems.

Key Features

  • Color: The QTLP650D2TR emits a bright and clear red light, making it ideal for status indicators, backlighting, and other applications where a distinct visual cue is required.
  • Package: This LED is housed in a compact 2mm x 1.25mm x 0.8mm surface-mount package, which makes it suitable for use in space-constrained applications. The package is a 2-pin SMD, which allows for easy integration into various circuit designs.
  • Viewing Angle: With a 130-degree viewing angle, the QTLP650D2TR provides a wide field of visibility, ensuring that the light is clearly visible from various perspectives.
  • Luminous Intensity: The LED has a typical luminous intensity of 160 mcd, providing a bright output that can be easily seen even in well-lit conditions.
  • Forward Voltage: Operating at a typical forward voltage of 2.1V, this LED is designed for low-power consumption, making it an energy-efficient choice for battery-powered devices.
  • Forward Current: The QTLP650D2TR operates at a standard forward current of 20mA, ensuring optimal brightness while maintaining a low thermal footprint.
  • Wavelength: The peak wavelength of 635nm ensures a pure and vivid red color output, suitable for various signaling and illumination purposes.
  • Reliability: ON Semiconductor's commitment to quality means that this LED is built to last, with a robust design that can withstand the rigors of daily use.

Applications

The QTLP650D2TR is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Automotive dashboards and switches
  • Portable devices
  • Industrial control panels
  • Medical equipment

With its combination of efficiency, brightness, and compact form factor, the QTLP650D2TR LED from ON Semiconductor is an excellent choice for designers looking to enhance the visual appeal and functionality of their products.

You May Also Be Interested in

Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1136 $57.9360
1,240+ $0.0932 $115.5680
1,920+ $0.0903 $173.3760
2,645+ $0.0875 $231.4375
3,420+ $0.0845 $288.9900
4,575+ $0.0758 $346.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess