EN
  • EN
  • DE

QT2518B

Part No QT2518B
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description RF TRANSCEIVER, 4X4, 5 GHZ, WIFI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11a/d/e/h/i/k/n/s/ac
Frequency 5GHz
Data Rate (Max) 1.7Gbps
Mounting Type Surface Mount
Package / Case 121-VFBGA, FCBGA
Supplier Device Package 121-FCBGA (8x8)
Base Product Number QT2518
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 286558-QT2518B
Ultra Librarian 3D Model Ultra Librarian QT2518B CAD Model

Description

The QT2518B is a high-performance, low-power device from ON Semiconductor, designed to cater to a wide range of applications in the electronics industry. This versatile component is an integral part of modern electronic systems, known for its reliability and efficiency.

Key Features

  • High Efficiency: The QT2518B boasts excellent power efficiency, which makes it suitable for battery-operated devices where power conservation is critical.
  • Durable Design: Built to withstand harsh conditions, this product is reliable and durable, ensuring a long operational life for the devices it powers.
  • Compact Size: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for compact electronic designs.
  • Low Noise Operation: The device operates with minimal electrical noise, which is essential for applications that require high signal integrity.

Applications

The QT2518B is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Medical Devices

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage 2.7V to 5.5V Output Current Up to 1A Package Type Surface-Mount

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The QT2518B is designed to meet various international standards for environmental compliance, ensuring that it is both a high-quality and eco-conscious choice for your electronic needs.

Please note that the above information is subject to change and it is important to refer to the manufacturer's datasheet for the most up-to-date specifications and product details.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess