EN
  • EN
  • DE

MC13193FC

Part No MC13193FC
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 2.4 GHz Low Power Transceiver for the IEEE 802.15.4 Standard | IC RF TXRX 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete
Type TxRx Only
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 4dBm
Sensitivity -92dBm
Serial Interfaces SPI
GPIO 7
Supply Voltage (V) 2V ~ 3.4V
Receiving Current 37mA
Transmitting Current 30mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1217452-MC13193FC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC13193FC CAD Model

Description

The NXP MC13193FC is a sophisticated RF transceiver designed for the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, enabling robust wireless communication for a wide array of applications. This high-performance component is particularly well-suited for the implementation of ZigBee™ technology, as well as proprietary protocols that require a flexible and powerful wireless solution.

Key Features

  • Frequency Band: Operates in the 2.4 GHz to 2.4835 GHz ISM frequency range, providing a global reach for consumer electronics, industrial, and medical applications.
  • Modulation: Supports both Gaussian Frequency Shift Keying (GFSK) and Binary Frequency Shift Keying (BFSK) modulation schemes, ensuring adaptability to different communication requirements.
  • Data Rate: Capable of data rates up to 250 kbps, enabling the transmission of data-intensive applications with minimal latency.
  • Integration: Includes an integrated Voltage Controlled Oscillator (VCO), Phase Locked Loop (PLL), and Loop Filter, which significantly simplifies the design process and reduces external component count.
  • Power Efficiency: Features a low-power design, with various power-saving modes, making it ideal for battery-operated devices where power conservation is critical.

Applications

Due to its versatility and robust feature set, the NXP MC13193FC is ideal for a variety of applications, including:

  • Home automation systems
  • Smart lighting controls
  • Industrial monitoring and control
  • Wireless sensor networks
  • Healthcare devices and patient monitoring

Design Support

NXP provides comprehensive design support for the MC13193FC, including detailed datasheets, application notes, and reference designs. This ensures that engineers can rapidly integrate the transceiver into their designs and bring products to market with increased speed and confidence.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC13193FC is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and reliability in even the most demanding applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9355 $59.3550
24+ $4.8695 $116.8680
37+ $4.7182 $174.5734
51+ $4.5657 $232.8507
66+ $4.4133 $291.2778
88+ $3.9570 $348.2160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess